C&K Components Rotary Switches A11215RNCQ

Description
Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKC7001-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKC7001-ND
Rotary Switches CKC7001-ND
Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 34AH6118 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components
34AH6118
Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components 34AH6118
ROTARY SWITCH, 1POLE, 2.5A, 125VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1POLE, 2.5A, 125VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Rotary Switch, 1P, 12Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 82AC2427 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 12Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components
82AC2427
Rotary Switch, 1P, 12Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components 82AC2427
ROTARY SWITCH, 1P, 12POS, 2.5A, 125VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 1P, 12POS, 2.5A, 125VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site
Switch, Rotary, PC Terminal, 2.5A@125VAC; 350MA@250VDC, SP, 12 PositionS - 70128609 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, PC Terminal, 2.5A@125VAC; 350MA@250VDC, SP, 12 PositionS
70128609
Switch, Rotary, PC Terminal, 2.5A@125VAC; 350MA@250VDC, SP, 12 PositionS 70128609
125 V AC⁄DC, Non-Shorting Contact Type, 1-4 Pole Rotary Switches Contact Rating: Switch — 2.5 amps at 125 VAC; 350 mA at 250 VDC (UL/CSA); Carry — 5 amps continuous. Electrical Life: 15,000 make-and-break cycles at full load. Insulation Resistance: 10 9 ohms min. Dielectric Strength: 1,000 V RMS min. at sea-level. Housing, Top Plate, and Bushing: Glass-filled nylon. Movable Contact: Coin silver, silver-plated. Stationary Contacts and Terminals: Brass, silver-plated. Included Hardware: Nut, lockwasher and stop ring.

125 V AC⁄DC, Non-Shorting Contact Type, 1-4 Pole Rotary Switches
Contact Rating: Switch — 2.5 amps at 125 VAC; 350 mA at 250 VDC (UL/CSA); Carry — 5 amps continuous. Electrical Life: 15,000 make-and-break cycles at full load. Insulation Resistance: 10 9 ohms min. Dielectric Strength: 1,000 V RMS min. at sea-level. Housing, Top Plate, and Bushing: Glass-filled nylon. Movable Contact: Coin silver, silver-plated. Stationary Contacts and Terminals: Brass, silver-plated. Included Hardware: Nut, lockwasher and stop ring.

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A11215RNCQ
Rotary Switches A11215RNCQ
Rotary Switches SP 30 DEG. 12 POS

Rotary Switches SP 30 DEG. 12 POS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKC7001-ND 34AH6118 70128609 A11215RNCQ
Product Name Rotary Switches Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components Switch, Rotary, PC Terminal, 2.5A@125VAC; 350MA@250VDC, SP, 12 PositionS Rotary Switches
Actuator Type Flush Actuator Flush Actuator
Current Rating 2.5 amps 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector Switches - 0033.4057-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
H program - HHS16 - Main switches - HHSNH16-BL-RT-2-POL -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Selector Switches - 450-35-220-000-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details