C&K Components Rotary Switches A11205RNCQ

Description
Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN6042-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN6042-ND
Rotary Switches CKN6042-ND
Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 34AH6096 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components
34AH6096
Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components 34AH6096
ROTARY SWITCH, 1POLE, 2.5A, 125VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1POLE, 2.5A, 125VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A11205RNCQ
Rotary Switches A11205RNCQ
Rotary Switches SP 12 POS. PCB 14

Rotary Switches SP 12 POS. PCB 14

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN6042-ND 34AH6096 A11205RNCQ
Product Name Rotary Switches Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details