Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Rotary Switches SP 12 Shaft Solder 2.5A 125VAC 125VDC
ROTARY SW, 1 POLE, 12 POS, 2.5A, 125VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKN10201-ND | A11203RNZQ | 34AH6085 |
| Product Name | Rotary Switches | Rotary Switches | Rotary Sw, 1 Pole, 12 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components |
| Actuator Type | Flush Actuator | ||
| Current Rating | 2.5 amps | 2.5 amps | |
| Angle of Throw | 30 degrees | 30 degrees | |
| Number of Decks | 1 | ||
| Poles per Deck | 1 |