C&K Components Rotary Switches A11203RNCQ

Description
Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10200-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10200-ND
Rotary Switches CKN10200-ND
Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A11203RNCQ
Rotary Switches A11203RNCQ
Rotary Switches Switch Rotary Sp 12Pos Pc Mnt

Rotary Switches Switch Rotary Sp 12Pos Pc Mnt

Buy Now Datasheet
Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 34AH6078 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components
34AH6078
Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components 34AH6078
ROTARY SWITCH, 1POLE, 2.5A, 125VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1POLE, 2.5A, 125VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10200-ND A11203RNCQ 34AH6078
Product Name Rotary Switches Rotary Switches Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4502-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details