C&K Components Rotary Switches - A11203RNCB A11203RNCB

Description
Manufacturer: C&K Components Win Source Part Number: 908828-A11203RNCB Series: A Features: Rotary Switch 12 Position SP12T 0.4VA (AC/DC) 20AC Panel Mount, Through Hole Package: Tray Mounting: Panel Mount, Through Hole Family Name: A11203RN Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Other Part Number: 2266-A11203RNCB, A11203RNCB-ND, CKN10199, *A11203RNCB
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 908828-A11203RNCB Series: A Features: Rotary Switch 12 Position SP12T 0.4VA (AC/DC) 20AC Panel Mount, Through Hole Package: Tray Mounting: Panel Mount, Through Hole Family Name: A11203RN Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Other Part Number: 2266-A11203RNCB, A11203RNCB-ND, CKN10199, *A11203RNCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - A11203RNCB - A11203RNCB - Win Source Electronics
Laguna Hills, CA, United States
Rotary Switches - A11203RNCB
A11203RNCB
Rotary Switches - A11203RNCB A11203RNCB
Manufacturer: C&K Components Win Source Part Number: 908828-A11203RNCB Series: A Features: Rotary Switch 12 Position SP12T 0.4VA (AC/DC) 20AC Panel Mount, Through Hole Package: Tray Mounting: Panel Mount, Through Hole Family Name: A11203RN Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Other Part Number: 2266-A11203RNCB, A11203RNCB-ND, CKN10199, *A11203RNCB

Manufacturer: C&K Components
Win Source Part Number: 908828-A11203RNCB
Series: A
Features: Rotary Switch 12 Position SP12T 0.4VA (AC/DC) 20AC Panel Mount, Through Hole
Package: Tray
Mounting: Panel Mount, Through Hole
Family Name: A11203RN
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Other Part Number: 2266-A11203RNCB, A11203RNCB-ND, CKN10199, *A11203RNCB

Buy Now Datasheet
Rotary Switches - CKN10199-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10199-ND
Rotary Switches CKN10199-ND
Rotary Switch 12 Position SP12T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole

Rotary Switch 12 Position SP12T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A11203RNCB
Rotary Switches A11203RNCB
Rotary Switches SP 12 Shaft PC Pins 20VAC 20VDC 0.4W

Rotary Switches SP 12 Shaft PC Pins 20VAC 20VDC 0.4W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number A11203RNCB CKN10199-ND A11203RNCB
Product Name Rotary Switches - A11203RNCB Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWT21 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 1
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Specs
Actuator Type Keylock
View Details