A11015RNCG -- ROTARY C&K COMPONENTS
C&K Components
Rotary C&k Components
A11015RNCG
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
Rotary Switches |
|
Product Number
|
34AH6065 |
A11015RNCG |
|
Product Name
|
Rotary C&k Components |
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
500.0 amps
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details
AC Voltage Rating
1000 volts
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details
Mechanical Life
300000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
3
View Details