C&K Components Rotary Switches A11005RNCQ

Description
Rotary Switch 10 Position SP10T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11173-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11173-ND
Rotary Switches CKN11173-ND
Rotary Switch 10 Position SP10T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 10 Position SP10T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A11005RNCQ
Rotary Switches A11005RNCQ
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet
Rotary Switch, 1 Pole, 10Pos, 2.5A, 125V; No. Of Switch Positions C&k Components - 34AH6057 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1 Pole, 10Pos, 2.5A, 125V; No. Of Switch Positions C&k Components
34AH6057
Rotary Switch, 1 Pole, 10Pos, 2.5A, 125V; No. Of Switch Positions C&k Components 34AH6057
ROTARY SWITCH, 1 POLE, 10POS, 2.5A, 125V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1 POLE, 10POS, 2.5A, 125V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11173-ND A11005RNCQ 34AH6057
Product Name Rotary Switches Rotary Switches Rotary Switch, 1 Pole, 10Pos, 2.5A, 125V; No. Of Switch Positions C&k Components
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector Switches - 0033.1134-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Selector Switches - 2838283 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
Rotary Switches - A113677-ND - DigiKey
Specs
Current Rating 0.1 amps
Angle of Throw 45 degrees
Number of Decks 1
View Details