C&K Components Rotary Switches A11003RNCQ

Description
Rotary Switch 10 Position SP10T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11286-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11286-ND
Rotary Switches CKN11286-ND
Rotary Switch 10 Position SP10T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 10 Position SP10T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Rotary Switches - A11003RNCQ - A11003RNCQ - Win Source Electronics
Laguna Hills, CA, United States
Rotary Switches - A11003RNCQ
A11003RNCQ
Rotary Switches - A11003RNCQ A11003RNCQ
Manufacturer: C&K Components Win Source Part Number: 908825-A11003RNCQ Series: A Features: Rotary Switch 10 Position SP10T 2.5A (AC), 350mA (DC) AC Panel Mount, Through Hole Package: Tray Mounting: Panel Mount, Through Hole Family Name: A11003RN Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Other Part Number: *A11003RNCQ, 2266-A11003RNCQ, A11003RNCQ-ND, -A11003RNCQ, CKN11286

Manufacturer: C&K Components
Win Source Part Number: 908825-A11003RNCQ
Series: A
Features: Rotary Switch 10 Position SP10T 2.5A (AC), 350mA (DC) AC Panel Mount, Through Hole
Package: Tray
Mounting: Panel Mount, Through Hole
Family Name: A11003RN
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Other Part Number: *A11003RNCQ, 2266-A11003RNCQ, A11003RNCQ-ND, -A11003RNCQ, CKN11286

Buy Now Datasheet
Rotary Switch, 1 Pole, 10Pos, 2.5A, 125V; No. Of Switch Positions C&k Components - 34AH6049 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1 Pole, 10Pos, 2.5A, 125V; No. Of Switch Positions C&k Components
34AH6049
Rotary Switch, 1 Pole, 10Pos, 2.5A, 125V; No. Of Switch Positions C&k Components 34AH6049
ROTARY SWITCH, 1 POLE, 10POS, 2.5A, 125V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1 POLE, 10POS, 2.5A, 125V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A11003RNCQ
Rotary Switches A11003RNCQ
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11286-ND A11003RNCQ 34AH6049 A11003RNCQ
Product Name Rotary Switches Rotary Switches - A11003RNCQ Rotary Switch, 1 Pole, 10Pos, 2.5A, 125V; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-1994-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 2383949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details