Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Rotary Switches SP 8 Shaft Solder 2.5A 125VAC 125VDC
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | CKN10089-ND | A10815RNZQ |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 2.5 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 1 |