A10805RNMCQ -- ROTARY SWITCHES
C&K Components
Rotary Switches
A10805RNMCQ
Description
Rotary Switches Rotary
Datasheet
Description
Rotary Switches Rotary
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
A10805RNMCQ |
|
Product Name
|
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
5.0 amps
AC Voltage Rating
250 volts
Angle of Throw
90 degrees
View Details
2 suppliers
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details
AC Voltage Rating
1000 volts
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
11
Operating Temperature
32 to 167 F (0 to 75 C)
View Details