C&K Components Rotary Switches A10803RNCQ

Description
Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11202-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11202-ND
Rotary Switches CKN11202-ND
Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Rotary Sw, 1 Pole, 8 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 34AH6024 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 1 Pole, 8 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components
34AH6024
Rotary Sw, 1 Pole, 8 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components 34AH6024
ROTARY SW, 1 POLE, 8 POS, 2.5A, 125VAC; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SW, 1 POLE, 8 POS, 2.5A, 125VAC; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A10803RNCQ
Rotary Switches A10803RNCQ
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11202-ND 34AH6024 A10803RNCQ
Product Name Rotary Switches Rotary Sw, 1 Pole, 8 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details