C&K Components Rotary Switches A10605RNZQ

Description
Rotary Switch 6 Position SP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11051-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11051-ND
Rotary Switches CKN11051-ND
Rotary Switch 6 Position SP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Rotary Switch 6 Position SP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Rotary Sw, 1 Pole, 6 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 34AH5981 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 1 Pole, 6 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components
34AH5981
Rotary Sw, 1 Pole, 6 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components 34AH5981
ROTARY SW, 1 POLE, 6 POS, 2.5A, 125VAC; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SW, 1 POLE, 6 POS, 2.5A, 125VAC; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A10605RNZQ
Rotary Switches A10605RNZQ
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11051-ND 34AH5981 A10605RNZQ
Product Name Rotary Switches Rotary Sw, 1 Pole, 6 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS32S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Selector Switches - 450-35-521-220-S-A2-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details