C&K Components Rotary Switches A10603RNZQ

Description
Rotary Switch 6 Position SP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11160-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11160-ND
Rotary Switches CKN11160-ND
Rotary Switch 6 Position SP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Rotary Switch 6 Position SP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Rotary C&k Components - 34AH5975 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
34AH5975
Rotary C&k Components 34AH5975
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A10603RNZQ
Rotary Switches A10603RNZQ
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11160-ND 34AH5975 A10603RNZQ
Product Name Rotary Switches Rotary C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Rotary Switches - 2242293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details