C&K Components Rotary Switches A10603RNCQ

Description
Rotary Switch 6 Position SP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11064-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11064-ND
Rotary Switches CKN11064-ND
Rotary Switch 6 Position SP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 6 Position SP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Switches - Rotary Switches - A10603RNCQ - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
A10603RNCQ
Switches - Rotary Switches A10603RNCQ
Win Source Part Number: 1029825-A10603RNCQ Category: Switches>Rotary Switches Series: A Number of Positions: 6 Termination Style: PC Pin Contact Finish: Silver Package: Tray Contact Material: Silver (Ag) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 36 Panel Cutout Dimensions: Circular - 9.80mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP6T Angle of Throw: 30° Depth Behind Panel: 14.48mm Mounting Type: Panel Mount, Through Hole Alternative Parts (Cross-Reference): A10605RNCQ; A10503RNCQ; A10703MNCQ; SRBV170701; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A (AC), 350mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Other Names: A10603RNCQ-ND,*A1060 3RNCQ,-A10603RNCQ,CK N11064 Base Product Number: A10603RN

Win Source Part Number: 1029825-A10603RNCQ
Category: Switches>Rotary Switches
Series: A
Number of Positions: 6
Termination Style: PC Pin
Contact Finish: Silver
Package: Tray
Contact Material: Silver (Ag)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 36
Panel Cutout Dimensions: Circular - 9.80mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP6T
Angle of Throw: 30°
Depth Behind Panel: 14.48mm
Mounting Type: Panel Mount, Through Hole
Alternative Parts (Cross-Reference): A10605RNCQ; A10503RNCQ; A10703MNCQ; SRBV170701;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A (AC), 350mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: C&K
Other Names: A10603RNCQ-ND,*A10603RNCQ,-A10603RNCQ,CKN11064
Base Product Number: A10603RN

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A10603RNCQ
Rotary Switches A10603RNCQ
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet
Rotary C&k Components - 34AH5974 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
34AH5974
Rotary C&k Components 34AH5974
ROTARY

ROTARY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11064-ND A10603RNCQ A10603RNCQ 34AH5974
Product Name Rotary Switches Switches - Rotary Switches Rotary Switches Rotary C&k Components
Actuator Type Flush Actuator
Current Rating 2.5 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 1245260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 180 degrees
Positions per Pole 2
View Details