A105S1MNZG -- ROTARY SWITCHES
C&K Components
Rotary Switches
A105S1MNZG
Description
Rotary Switches Rotary
Description
Rotary Switches Rotary
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
Rotary Switches |
|
Product Number
|
A105S1MNZG |
34AH5939 |
|
Product Name
|
Rotary Switches |
Rotary C&k Components |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
500.0 amps
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Keylock
Positions per Pole
Up to 12 positions
View Details
AC Voltage Rating
1000 volts
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
1
View Details