A105S1MNZB -- ROTARY C&K COMPONENTS
C&K Components
Rotary C&k Components
A105S1MNZB
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
Rotary Switches |
|
Product Number
|
34AH5938 |
A105S1MNZB |
|
Product Name
|
Rotary C&k Components |
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
500.0 amps
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Current Rating
10.0 amps
Mechanical Life
300 cycles
Terminal Type
Solder Terminals
View Details
DC Voltage Rating
48 volts
Angle of Throw
90 degrees
Dimensions
9.2 dia. x 15.1mm
View Details
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details