C&K Components Rotary Switches A10503RNCQ

Description
Rotary Switch 5 Position SP5T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11043-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11043-ND
Rotary Switches CKN11043-ND
Rotary Switch 5 Position SP5T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 5 Position SP5T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A10503RNCQ
Rotary Switches A10503RNCQ
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet
Rotary Sw, 1 Pole, 5 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 34AH5941 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 1 Pole, 5 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components
34AH5941
Rotary Sw, 1 Pole, 5 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components 34AH5941
ROTARY SW, 1 POLE, 5 POS, 2.5A, 125VAC; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SW, 1 POLE, 5 POS, 2.5A, 125VAC; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11043-ND A10503RNCQ 34AH5941
Product Name Rotary Switches Rotary Switches Rotary Sw, 1 Pole, 5 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
 - 194L-C32-1781 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
22mm Selector Switch Operators - 2AS2-5 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers