A10415RNZB -- ROTARY C&K COMPONENTS
C&K Components
Rotary C&k Components
A10415RNZB
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
Rotary Switches |
|
Product Number
|
34AH5928 |
A10415RNZB |
|
Product Name
|
Rotary C&k Components |
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
6.3 amps
Mechanical Life
300 cycles
Terminal Type
Solder Terminals
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Bare Shaft
Angle of Throw
11 degrees
Operating Torque
4.96 In-oz (3.5 N-cm)
View Details
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers
DC Voltage Rating
48 volts
Angle of Throw
90 degrees
Dimensions
9.2 dia. x 15.1mm
View Details