C&K Components Rotary Switches A10405RNZQF

Description
Rotary Switch 4 Position SP4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN12238-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN12238-ND
Rotary Switches CKN12238-ND
Rotary Switch 4 Position SP4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Rotary Switch 4 Position SP4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 1-4 POLE, 1.500 Inch FLATTED Actuator, Solder LUG, SILVER - 70128165 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, 1-4 POLE, 1.500 Inch FLATTED Actuator, Solder LUG, SILVER
70128165
Switch, Rotary, 1-4 POLE, 1.500 Inch FLATTED Actuator, Solder LUG, SILVER 70128165
Rotary Switch, 1-4 Poles, Non-Shorting Contact, Solder Lug Terminal 4 position Splashproof bushing seal A Series silver over copper alloy contact material.

Rotary Switch, 1-4 Poles, Non-Shorting Contact, Solder Lug Terminal

  • 4 position
  • Splashproof bushing seal
    A Series silver over copper alloy contact material.
Supplier's Site
Rotary C&k Components - 34AH5916 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
34AH5916
Rotary C&k Components 34AH5916
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A10405RNZQF
Rotary Switches A10405RNZQF
Rotary Switches SW ROTARY SP 4 SHAFT 2.5A 125VAC/VDC

Rotary Switches SW ROTARY SP 4 SHAFT 2.5A 125VAC/VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKN12238-ND 70128165 34AH5916 A10405RNZQF
Product Name Rotary Switches Switch, Rotary, 1-4 POLE, 1.500 Inch FLATTED Actuator, Solder LUG, SILVER Rotary C&k Components Rotary Switches
Actuator Type Flush Actuator Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees
Number of Decks 1
Poles per Deck 1 2
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
10mm Ultra-Thin DIP Rotary - FR01KR16H - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers