C&K Components Rotary Switches A10405RNZQ

Description
Rotary Switch 4 Position SP4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10614-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10614-ND
Rotary Switches CKN10614-ND
Rotary Switch 4 Position SP4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Rotary Switch 4 Position SP4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A10405RNZQ
Rotary Switches A10405RNZQ
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet
Rotary Sw, 1 Pole, 4 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 34AH5914 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 1 Pole, 4 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components
34AH5914
Rotary Sw, 1 Pole, 4 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components 34AH5914
ROTARY SW, 1 POLE, 4 POS, 2.5A, 125VAC; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SW, 1 POLE, 4 POS, 2.5A, 125VAC; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10614-ND A10405RNZQ 34AH5914
Product Name Rotary Switches Rotary Switches Rotary Sw, 1 Pole, 4 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S1/EKM44 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Switch, Rotary, 4Pdt, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity - 30M2879 - Newark, An Avnet Company
Specs
Current Rating 0.5 amps
AC Voltage Rating 125 volts
Angle of Throw 36 degrees
View Details