C&K Components Rotary Switches A10303RNZQ

Description
Rotary Switch 3 Position SP3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN9822-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN9822-ND
Rotary Switches CKN9822-ND
Rotary Switch 3 Position SP3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Rotary Switch 3 Position SP3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Rotary Sw, 1 Pole, 3 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 34AH5872 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 1 Pole, 3 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components
34AH5872
Rotary Sw, 1 Pole, 3 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components 34AH5872
ROTARY SW, 1 POLE, 3 POS, 2.5A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SW, 1 POLE, 3 POS, 2.5A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A10303RNZQ
Rotary Switches A10303RNZQ
Rotary Switches Switch Rotary Sp Sld Lug 3Pos

Rotary Switches Switch Rotary Sp Sld Lug 3Pos

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN9822-ND 34AH5872 A10303RNZQ
Product Name Rotary Switches Rotary Sw, 1 Pole, 3 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
R program - RWS - Selector switch - RWS21.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Dip Rotary Switch, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 16M2422 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details