C&K Components Rotary Switches A10303RNCB

Description
Rotary Switch 3 Position SP3T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11774-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11774-ND
Rotary Switches CKN11774-ND
Rotary Switch 3 Position SP3T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole

Rotary Switch 3 Position SP3T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole

Buy Now Datasheet
Rotary C&k Components - 34AH5868 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
34AH5868
Rotary C&k Components 34AH5868
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A10303RNCB
Rotary Switches A10303RNCB
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11774-ND 34AH5868 A10303RNCB
Product Name Rotary Switches Rotary C&k Components Rotary Switches
Actuator Type Flush Actuator
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details