C&K Components Switches - Rotary Switches A10015RSCQ

Description
Win Source Part Number: 1000014-A10015RSCQ Category: Switches>Rotary Switches Series: A Number of Positions: 12 Termination Style: PC Pin Contact Finish: Silver Package: Tray Contact Material: Silver (Ag) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 36 Panel Cutout Dimensions: Circular - 9.80mm Dia Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 38.10mm Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP12T Angle of Throw: 30° Depth Behind Panel: 14.48mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A (AC), 350mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Other Names: -A10015RSCQ,2266-A10 015RSCQ Base Product Number: A10015RS
Request a Quote Datasheet
Description
Win Source Part Number: 1000014-A10015RSCQ Category: Switches>Rotary Switches Series: A Number of Positions: 12 Termination Style: PC Pin Contact Finish: Silver Package: Tray Contact Material: Silver (Ag) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 36 Panel Cutout Dimensions: Circular - 9.80mm Dia Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 38.10mm Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP12T Angle of Throw: 30° Depth Behind Panel: 14.48mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A (AC), 350mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Other Names: -A10015RSCQ,2266-A10 015RSCQ Base Product Number: A10015RS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - A10015RSCQ - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
A10015RSCQ
Switches - Rotary Switches A10015RSCQ
Win Source Part Number: 1000014-A10015RSCQ Category: Switches>Rotary Switches Series: A Number of Positions: 12 Termination Style: PC Pin Contact Finish: Silver Package: Tray Contact Material: Silver (Ag) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 36 Panel Cutout Dimensions: Circular - 9.80mm Dia Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 38.10mm Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP12T Angle of Throw: 30° Depth Behind Panel: 14.48mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A (AC), 350mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Other Names: -A10015RSCQ,2266-A10 015RSCQ Base Product Number: A10015RS

Win Source Part Number: 1000014-A10015RSCQ
Category: Switches>Rotary Switches
Series: A
Number of Positions: 12
Termination Style: PC Pin
Contact Finish: Silver
Package: Tray
Contact Material: Silver (Ag)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 36
Panel Cutout Dimensions: Circular - 9.80mm Dia
Contact Timing: Shorting (MBB)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 38.10mm
Index Stops: Continuous
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP12T
Angle of Throw: 30°
Depth Behind Panel: 14.48mm
Mounting Type: Panel Mount, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A (AC), 350mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: C&K
Other Names: -A10015RSCQ,2266-A10015RSCQ
Base Product Number: A10015RS

Buy Now Datasheet
Rotary Switches - A10015RSCQ-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
A10015RSCQ-ND
Rotary Switches A10015RSCQ-ND
Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 12 Position SP12T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A10015RSCQ
Rotary Switches A10015RSCQ
Rotary Switches SP 12POSITION ROTARY

Rotary Switches SP 12POSITION ROTARY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number A10015RSCQ A10015RSCQ-ND A10015RSCQ
Product Name Switches - Rotary Switches Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

22mm Selector Switch Operators - 2AS2-4 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
High Security Keylock - CKL12BTW01-004 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers