A10015RNZB -- ROTARY C&K COMPONENTS
C&K Components
Rotary C&k Components
A10015RNZB
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
Rotary Switches |
|
Product Number
|
34AH5850 |
A10015RNZB |
|
Product Name
|
Rotary C&k Components |
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
10.0 amps
Mechanical Life
300 cycles
Terminal Type
PC Pins
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Keylock
Positions per Pole
Up to 12 positions
View Details
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers
AC Voltage Rating
125 volts
DC Voltage Rating
60 volts
Positions per Pole
6
View Details