SIDACTOR ASYM 500A DO214 2L
THYRISTOR, SURGE PROTECTOR, 65V, DO-214AA-2, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:-; No. of Circuits:1Circuits RoHS Compliant: Yes
THYRISTOR, SURGE PROTECTOR, 65V, DO-214AA-2; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:-; No. of Circuits:1Circuits; Product Range:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | A0710SCLRP | 64W3416 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristor, Surge Protector, 65V, Do-214Aa-2, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | DO-214AA |