C&K Components General Purpose Snap-Acting Switches A Series

Description
Features/Benefits Low cost—high performance Long electrical life Single and double pole Sealed actuator option available Typical Applications Enclosure equipment Garage door openers Vending machines
Datasheet
Description
Features/Benefits Low cost—high performance Long electrical life Single and double pole Sealed actuator option available Typical Applications Enclosure equipment Garage door openers Vending machines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Snap-Acting Switches - A Series - C&K Components
Newton, MA, USA
General Purpose Snap-Acting Switches
A Series
General Purpose Snap-Acting Switches A Series
Features/Benefits Low cost—high performance Long electrical life Single and double pole Sealed actuator option available Typical Applications Enclosure equipment Garage door openers Vending machines

Features/Benefits

  • Low cost—high performance
  • Long electrical life
  • Single and double pole
  • Sealed actuator option available

Typical Applications

  • Enclosure equipment
  • Garage door openers
  • Vending machines
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Snap Action Switches
Product Number A Series
Product Name General Purpose Snap-Acting Switches
Actuator Style Lever Style (optional feature); Pushbutton Style (optional feature)
Common Size Standard
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications CSA Mark (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Snap Action Switches - 2-2435260-3 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details