Littelfuse, Inc. 35A & 20A Cylindrical Housing Push-Button Momentary Switches 9095-BX

Description
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Datasheet
Description
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A & 20A Cylindrical Housing Push-Button Momentary Switches - 9095-BX - Littelfuse, Inc.
Rosemont, IL, United States
35A & 20A Cylindrical Housing Push-Button Momentary Switches
9095-BX
35A & 20A Cylindrical Housing Push-Button Momentary Switches 9095-BX
Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Littelfuse Heavy Duty Normally Open Push Button Switches are push to operate and will spring return to 'Off' position. They have a cylindrical diecast body with 5/8"-32 mounting stem. These normally open switches are impact resistant, designed to prevent accidental actuation, include two screw terminals, and have an O-Ring seal in the mounting stem.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Pushbutton Switches
Product Number 9095-BX
Product Name 35A & 20A Cylindrical Housing Push-Button Momentary Switches
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Two #8-32 11.17mm Apart
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Key-Release Buttons - 2AMLKB4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hardware - AT3011F02JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 359184 - Radwell International
Allen-Bradley / Rockwell Automation
View Details