Littelfuse, Inc. Resettable Fuse; Product Range Littelfuse 887538-000

Description
RESETTABLE FUSE; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:160mA; Tripping Current:370mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:2A; Lead Spacing:5.8mm; Diameter:9.9mm; Length:- RoHS Compliant: Yes
Datasheet
Description
RESETTABLE FUSE; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:160mA; Tripping Current:370mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:2A; Lead Spacing:5.8mm; Diameter:9.9mm; Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuse; Product Range Littelfuse - 04H7525 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse; Product Range Littelfuse
04H7525
Resettable Fuse; Product Range Littelfuse 04H7525
RESETTABLE FUSE; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:160mA; Tripping Current:370mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:2A; Lead Spacing:5.8mm; Diameter:9.9mm; Length:- RoHS Compliant: Yes

RESETTABLE FUSE; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:160mA; Tripping Current:370mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:2A; Lead Spacing:5.8mm; Diameter:9.9mm; Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 04H7525
Product Name Resettable Fuse; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2897553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details