Littelfuse, Inc. 70 V Max 600 A 2-Pole MEGA® Fuse Power Distribution Module 880195400

Description
The HPDM Series 70 V Max 600 A 2-Pole MEGA® Fuse Power Distribution Module (880195400) is a heavy-duty fuse box designed for OEM and aftermarket applications in the commercial vehicle industry.When connected to a vehicle's electrical system, it provides two high-current MEGA® fuse-protected circuit outputs (fuses sold separately) as well as an unfused output that can optionally be used to parallel multiple power distribution modules or deliver power to circuits that do not require circuit protection.A separate fuse compartment provides a seal that protects the fuses and their terminations from harsh environments. This allows for permanent cable connections that can be dielectrically sprayed without affecting the fuses. Accepts two MEGA® fuses (sold separately)
Datasheet
Description
The HPDM Series 70 V Max 600 A 2-Pole MEGA® Fuse Power Distribution Module (880195400) is a heavy-duty fuse box designed for OEM and aftermarket applications in the commercial vehicle industry.When connected to a vehicle's electrical system, it provides two high-current MEGA® fuse-protected circuit outputs (fuses sold separately) as well as an unfused output that can optionally be used to parallel multiple power distribution modules or deliver power to circuits that do not require circuit protection.A separate fuse compartment provides a seal that protects the fuses and their terminations from harsh environments. This allows for permanent cable connections that can be dielectrically sprayed without affecting the fuses. Accepts two MEGA® fuses (sold separately)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 V Max 600 A 2-Pole MEGA® Fuse Power Distribution Module - 880195400 - Littelfuse, Inc.
Rosemont, IL, United States
70 V Max 600 A 2-Pole MEGA® Fuse Power Distribution Module
880195400
70 V Max 600 A 2-Pole MEGA® Fuse Power Distribution Module 880195400
The HPDM Series 70 V Max 600 A 2-Pole MEGA® Fuse Power Distribution Module (880195400) is a heavy-duty fuse box designed for OEM and aftermarket applications in the commercial vehicle industry.When connected to a vehicle's electrical system, it provides two high-current MEGA® fuse-protected circuit outputs (fuses sold separately) as well as an unfused output that can optionally be used to parallel multiple power distribution modules or deliver power to circuits that do not require circuit protection.A separate fuse compartment provides a seal that protects the fuses and their terminations from harsh environments. This allows for permanent cable connections that can be dielectrically sprayed without affecting the fuses. Accepts two MEGA® fuses (sold separately)

The HPDM Series 70 V Max 600 A 2-Pole MEGA® Fuse Power Distribution Module (880195400) is a heavy-duty fuse box designed for OEM and aftermarket applications in the commercial vehicle industry.When connected to a vehicle's electrical system, it provides two high-current MEGA® fuse-protected circuit outputs (fuses sold separately) as well as an unfused output that can optionally be used to parallel multiple power distribution modules or deliver power to circuits that do not require circuit protection.A separate fuse compartment provides a seal that protects the fuses and their terminations from harsh environments. This allows for permanent cable connections that can be dielectrically sprayed without affecting the fuses. Accepts two MEGA® fuses (sold separately)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Power Distribution Units (PDU)
Product Number 880195400
Product Name 70 V Max 600 A 2-Pole MEGA® Fuse Power Distribution Module
Unit Type Bolt Down
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-403/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details