Littelfuse, Inc. Power Distribution - Fuse Only - Series: HPDM - 880195 880195

Description
The 2-Pole High Power Distribution Module (HPDM) is designed for OEM and aftermarket applications in the heavy truck and trailer industry. When connected to a tractor / trailer’s electrical system it provides two high current MEGA® fuse protected circuit outputs as well as an un-fused output that can optionally be used to parallel multiple modules or deliver power to circuits which do not require circuit protection. Separate fuse compartment provides a seal that protects the fuses, terminals, and permanent cable connections, allowing use of dielectric sprays Custom insert-molded studs for input/output cables and MEGA® fuses ensure high terminal torque capability and lower connection resistance Designed to minimize bridging corrosion between positive live metal surfaces and potentially grounded assembly hardware or mounting surfaces. Metal inserts at the mounting holes allows for an increased assembly torque without distorting the base material. Optional un-fused terminal for daisy chaining multiple devices or providing power distribution to circuits which cannot be fused. AssureLatch™ Technology positive-sealing latches keep the cover securely in place while allowing for fast service. Cover label recess allows optional addition of application- specific labels per end-customer requirement.
Datasheet
Description
The 2-Pole High Power Distribution Module (HPDM) is designed for OEM and aftermarket applications in the heavy truck and trailer industry. When connected to a tractor / trailer’s electrical system it provides two high current MEGA® fuse protected circuit outputs as well as an un-fused output that can optionally be used to parallel multiple modules or deliver power to circuits which do not require circuit protection. Separate fuse compartment provides a seal that protects the fuses, terminals, and permanent cable connections, allowing use of dielectric sprays Custom insert-molded studs for input/output cables and MEGA® fuses ensure high terminal torque capability and lower connection resistance Designed to minimize bridging corrosion between positive live metal surfaces and potentially grounded assembly hardware or mounting surfaces. Metal inserts at the mounting holes allows for an increased assembly torque without distorting the base material. Optional un-fused terminal for daisy chaining multiple devices or providing power distribution to circuits which cannot be fused. AssureLatch™ Technology positive-sealing latches keep the cover securely in place while allowing for fast service. Cover label recess allows optional addition of application- specific labels per end-customer requirement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution - Fuse Only - Series: HPDM - 880195 - 880195 - Littelfuse, Inc.
Rosemont, IL, United States
Power Distribution - Fuse Only - Series: HPDM - 880195
880195
Power Distribution - Fuse Only - Series: HPDM - 880195 880195
The 2-Pole High Power Distribution Module (HPDM) is designed for OEM and aftermarket applications in the heavy truck and trailer industry. When connected to a tractor / trailer’s electrical system it provides two high current MEGA® fuse protected circuit outputs as well as an un-fused output that can optionally be used to parallel multiple modules or deliver power to circuits which do not require circuit protection. Separate fuse compartment provides a seal that protects the fuses, terminals, and permanent cable connections, allowing use of dielectric sprays Custom insert-molded studs for input/output cables and MEGA® fuses ensure high terminal torque capability and lower connection resistance Designed to minimize bridging corrosion between positive live metal surfaces and potentially grounded assembly hardware or mounting surfaces. Metal inserts at the mounting holes allows for an increased assembly torque without distorting the base material. Optional un-fused terminal for daisy chaining multiple devices or providing power distribution to circuits which cannot be fused. AssureLatch™ Technology positive-sealing latches keep the cover securely in place while allowing for fast service. Cover label recess allows optional addition of application- specific labels per end-customer requirement.

The 2-Pole High Power Distribution Module (HPDM) is designed for OEM and aftermarket applications in the heavy truck and trailer industry. When connected to a tractor / trailer’s electrical system it provides two high current MEGA® fuse protected circuit outputs as well as an un-fused output that can optionally be used to parallel multiple modules or deliver power to circuits which do not require circuit protection. Separate fuse compartment provides a seal that protects the fuses, terminals, and permanent cable connections, allowing use of dielectric sprays Custom insert-molded studs for input/output cables and MEGA® fuses ensure high terminal torque capability and lower connection resistance Designed to minimize bridging corrosion between positive live metal surfaces and potentially grounded assembly hardware or mounting surfaces. Metal inserts at the mounting holes allows for an increased assembly torque without distorting the base material. Optional un-fused terminal for daisy chaining multiple devices or providing power distribution to circuits which cannot be fused. AssureLatch™ Technology positive-sealing latches keep the cover securely in place while allowing for fast service. Cover label recess allows optional addition of application- specific labels per end-customer requirement.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Power Distribution Units (PDU)
Product Number 880195
Product Name Power Distribution - Fuse Only - Series: HPDM - 880195
Unit Type Bolt Down
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details