Littelfuse, Inc. 32V 500A 2-Pole Waterproof Master Battery Disconnect Switch 880175

Description
Cut all battery power to vehicle electrical systems with the TR Series 32V 500A 2-Pole Waterproof Master Battery Disconnect Switch with Black Knob (880175). The dual-pole, single-throw (DPST) switch works in heavy-duty truck, construction, emergency vehicle, bus and transit, military, and agricultural applications requiring the switching of two circuits or both positive and negative.You can feel confident mounting this master battery disconnect switch in exposed locations thanks to its IP67 and IPX9K waterproof and dustproof ratings as well as its high shock and vibration tolerance.The dual battery disconnect switch can be used to disconnect one or two batteries in either the positive or negative line, and it can be used to switch two vehicle voltage circuits simultaneously (24V and 12V).Integrated lock-out/tag-out (LOTO) capability in either the on or off position using a padlock or hasp (not included) helps ensure personnel safety and vehicle security. Maximum continuous current of 500 A per circuit with two 4/0 input and two 4/0 output cables Maximum continuous current of 350 A per circuit with one 4/0 input and one 4/0 output cable Black knob
Request a Quote Datasheet
Description
Cut all battery power to vehicle electrical systems with the TR Series 32V 500A 2-Pole Waterproof Master Battery Disconnect Switch with Black Knob (880175). The dual-pole, single-throw (DPST) switch works in heavy-duty truck, construction, emergency vehicle, bus and transit, military, and agricultural applications requiring the switching of two circuits or both positive and negative.You can feel confident mounting this master battery disconnect switch in exposed locations thanks to its IP67 and IPX9K waterproof and dustproof ratings as well as its high shock and vibration tolerance.The dual battery disconnect switch can be used to disconnect one or two batteries in either the positive or negative line, and it can be used to switch two vehicle voltage circuits simultaneously (24V and 12V).Integrated lock-out/tag-out (LOTO) capability in either the on or off position using a padlock or hasp (not included) helps ensure personnel safety and vehicle security. Maximum continuous current of 500 A per circuit with two 4/0 input and two 4/0 output cables Maximum continuous current of 350 A per circuit with one 4/0 input and one 4/0 output cable Black knob
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V 500A 2-Pole Waterproof Master Battery Disconnect Switch - 880175 - Littelfuse, Inc.
Rosemont, IL, United States
32V 500A 2-Pole Waterproof Master Battery Disconnect Switch
880175
32V 500A 2-Pole Waterproof Master Battery Disconnect Switch 880175
Cut all battery power to vehicle electrical systems with the TR Series 32V 500A 2-Pole Waterproof Master Battery Disconnect Switch with Black Knob (880175). The dual-pole, single-throw (DPST) switch works in heavy-duty truck, construction, emergency vehicle, bus and transit, military, and agricultural applications requiring the switching of two circuits or both positive and negative.You can feel confident mounting this master battery disconnect switch in exposed locations thanks to its IP67 and IPX9K waterproof and dustproof ratings as well as its high shock and vibration tolerance.The dual battery disconnect switch can be used to disconnect one or two batteries in either the positive or negative line, and it can be used to switch two vehicle voltage circuits simultaneously (24V and 12V).Integrated lock-out/tag-out (LOTO) capability in either the on or off position using a padlock or hasp (not included) helps ensure personnel safety and vehicle security. Maximum continuous current of 500 A per circuit with two 4/0 input and two 4/0 output cables Maximum continuous current of 350 A per circuit with one 4/0 input and one 4/0 output cable Black knob

Cut all battery power to vehicle electrical systems with the TR Series 32V 500A 2-Pole Waterproof Master Battery Disconnect Switch with Black Knob (880175). The dual-pole, single-throw (DPST) switch works in heavy-duty truck, construction, emergency vehicle, bus and transit, military, and agricultural applications requiring the switching of two circuits or both positive and negative.You can feel confident mounting this master battery disconnect switch in exposed locations thanks to its IP67 and IPX9K waterproof and dustproof ratings as well as its high shock and vibration tolerance.The dual battery disconnect switch can be used to disconnect one or two batteries in either the positive or negative line, and it can be used to switch two vehicle voltage circuits simultaneously (24V and 12V).Integrated lock-out/tag-out (LOTO) capability in either the on or off position using a padlock or hasp (not included) helps ensure personnel safety and vehicle security. Maximum continuous current of 500 A per circuit with two 4/0 input and two 4/0 output cables Maximum continuous current of 350 A per circuit with one 4/0 input and one 4/0 output cable Black knob

Supplier's Site Datasheet
Isolator Switches - 9058815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolator Switches
9058815
Isolator Switches 9058815
Littelfuse 880175

Littelfuse 880175

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd.
Product Category Disconnect Switches Disconnect Switches
Product Number 880175 9058815
Product Name 32V 500A 2-Pole Waterproof Master Battery Disconnect Switch Isolator Switches
Power DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494U-J200-C4-HJ-LC-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
U3 Encl. Disconnect Switches, 3 Pole - KEM360L Y/R - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Isolator Switches - 1365290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details