Littelfuse, Inc. 32V 500A 2-Pole Waterproof Master Battery Disconnect Switch 880175-0001

Description
Cut all battery power to vehicle electrical systems with the TR Series 32V 500A 2-Pole Waterproof Master Battery Disconnect Switch with Red Knob (880175-0001). The dual-pole, single-throw (DPST) switch works in heavy-duty truck, construction, emergency vehicle, bus and transit, military, and agricultural applications requiring the switching of two circuits or both positive and negative.You can feel confident mounting this master battery disconnect switch in exposed locations thanks to its IP67 and IPX9K waterproof and dustproof ratings as well as its high shock and vibration tolerance.The dual battery disconnect switch can be used to disconnect one or two batteries in either the positive or negative line, and it can be used to switch two vehicle voltage circuits simultaneously (24V and 12V).Integrated lock-out/tag-out (LOTO) capability in either the on or off position using a padlock or hasp (not included) helps ensure personnel safety and vehicle security. Maximum continuous current of 500 A per circuit with two 4/0 input and two 4/0 output cables Maximum continuous current of 350 A per circuit with one 4/0 input and one 4/0 output cable Red knob
Datasheet
Description
Cut all battery power to vehicle electrical systems with the TR Series 32V 500A 2-Pole Waterproof Master Battery Disconnect Switch with Red Knob (880175-0001). The dual-pole, single-throw (DPST) switch works in heavy-duty truck, construction, emergency vehicle, bus and transit, military, and agricultural applications requiring the switching of two circuits or both positive and negative.You can feel confident mounting this master battery disconnect switch in exposed locations thanks to its IP67 and IPX9K waterproof and dustproof ratings as well as its high shock and vibration tolerance.The dual battery disconnect switch can be used to disconnect one or two batteries in either the positive or negative line, and it can be used to switch two vehicle voltage circuits simultaneously (24V and 12V).Integrated lock-out/tag-out (LOTO) capability in either the on or off position using a padlock or hasp (not included) helps ensure personnel safety and vehicle security. Maximum continuous current of 500 A per circuit with two 4/0 input and two 4/0 output cables Maximum continuous current of 350 A per circuit with one 4/0 input and one 4/0 output cable Red knob
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V 500A 2-Pole Waterproof Master Battery Disconnect Switch - 880175-0001 - Littelfuse, Inc.
Rosemont, IL, United States
32V 500A 2-Pole Waterproof Master Battery Disconnect Switch
880175-0001
32V 500A 2-Pole Waterproof Master Battery Disconnect Switch 880175-0001
Cut all battery power to vehicle electrical systems with the TR Series 32V 500A 2-Pole Waterproof Master Battery Disconnect Switch with Red Knob (880175-0001). The dual-pole, single-throw (DPST) switch works in heavy-duty truck, construction, emergency vehicle, bus and transit, military, and agricultural applications requiring the switching of two circuits or both positive and negative.You can feel confident mounting this master battery disconnect switch in exposed locations thanks to its IP67 and IPX9K waterproof and dustproof ratings as well as its high shock and vibration tolerance.The dual battery disconnect switch can be used to disconnect one or two batteries in either the positive or negative line, and it can be used to switch two vehicle voltage circuits simultaneously (24V and 12V).Integrated lock-out/tag-out (LOTO) capability in either the on or off position using a padlock or hasp (not included) helps ensure personnel safety and vehicle security. Maximum continuous current of 500 A per circuit with two 4/0 input and two 4/0 output cables Maximum continuous current of 350 A per circuit with one 4/0 input and one 4/0 output cable Red knob

Cut all battery power to vehicle electrical systems with the TR Series 32V 500A 2-Pole Waterproof Master Battery Disconnect Switch with Red Knob (880175-0001). The dual-pole, single-throw (DPST) switch works in heavy-duty truck, construction, emergency vehicle, bus and transit, military, and agricultural applications requiring the switching of two circuits or both positive and negative.You can feel confident mounting this master battery disconnect switch in exposed locations thanks to its IP67 and IPX9K waterproof and dustproof ratings as well as its high shock and vibration tolerance.The dual battery disconnect switch can be used to disconnect one or two batteries in either the positive or negative line, and it can be used to switch two vehicle voltage circuits simultaneously (24V and 12V).Integrated lock-out/tag-out (LOTO) capability in either the on or off position using a padlock or hasp (not included) helps ensure personnel safety and vehicle security. Maximum continuous current of 500 A per circuit with two 4/0 input and two 4/0 output cables Maximum continuous current of 350 A per circuit with one 4/0 input and one 4/0 output cable Red knob

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 880175-0001
Product Name 32V 500A 2-Pole Waterproof Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details