Littelfuse, Inc. 16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches 880154

Description
Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings. Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.
Request a Quote Datasheet
Description
Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings. Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches - 880154 - Littelfuse, Inc.
Rosemont, IL, United States
16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches
880154
16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches 880154
Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings. Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.

Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings. Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.

Supplier's Site Datasheet
Cole Hersee 880154 Terra SR Series Battery Disconnect Switch with Lockout, 600A - 44042 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 880154 Terra SR Series Battery Disconnect Switch with Lockout, 600A
44042
Cole Hersee 880154 Terra SR Series Battery Disconnect Switch with Lockout, 600A 44042
Cole Hersee 880154 Terra SR Series Battery Disconnect Switch with Lockout Category: Battery Disconnects Manufacturer: Cole Hersee SR SeriesHeavy-duty case designs for surface, panel or floor trim mount Panel lockout switch Switch Type: Mechanical Max. Volts: 32VDC IP67/IP69K Rating High cranking, panel mount with lock out Temp. Range: -58°F (-50°C) to 221°F (105°C) Terminal stud size 3/8"-16 x 7/8" long Isolate high-current DC circuits from battery sources Stainless steel hardware and tin-plated copper studs Pad lock out for protection from tampering or when the electrical system is being serviced Ignition protection to SAE J1171 and ISO 8846 for installation in a battery box for vehicles carrying hazardous loads
  • Cole Hersee 880154 Terra SR Series Battery Disconnect Switch with Lockout
  • Category: Battery Disconnects
  • Manufacturer: Cole Hersee
  • SR SeriesHeavy-duty case designs for surface, panel or floor trim mount
  • Panel lockout switch
  • Switch Type: Mechanical
  • Max. Volts: 32VDC
  • IP67/IP69K Rating
  • High cranking, panel mount with lock out
  • Temp. Range: -58°F (-50°C) to 221°F (105°C)
  • Terminal stud size 3/8"-16 x 7/8" long
  • Isolate high-current DC circuits from battery sources
  • Stainless steel hardware and tin-plated copper studs
  • Pad lock out for protection from tampering or when the electrical system is being serviced
  • Ignition protection to SAE J1171 and ISO 8846 for installation in a battery box for vehicles carrying hazardous loads
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Disconnect Switches Disconnect Switches
Product Number 880154 44042
Product Name 16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches Cole Hersee 880154 Terra SR Series Battery Disconnect Switch with Lockout, 600A
Power DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494U-C315 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Isolator Switches - 1365838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 4P; 4
View Details