Littelfuse, Inc. 60V Water-Resistant ATO® & MIDI® Fuse Power Distribution Module 880094

Description
Eliminate battery-box clutter and reduce overall system costs with the LX Series 60V 200A Water-Resistant ATO® & MIDI® Fuse Power Distribution Module (880094). The 10-way fuse box protects both low-current and high-current circuits and provides a collection point for negative returns.Featuring AssureLatch™ technology, the water-resistant fuse holder is sealed to IP59K standards to withstand road splash and high-pressure, high-temperature washing. The rugged fuse box is also ignition protected to SAE J1171 and ISO 8846, so it can be installed in a battery box or on vehicles carrying hazardous loads.The LX Series fuse-only power distribution module provides the benefits of having a sealed cover but allows water to escape if the cover is mistakenly unsecured. Plus, it keeps permanent cable connections and fuse connections clean and protected in harsh environments. 200A maximum continuous current with 2/0 feed cable Offers current limited power distribution to eliminate excessive power usage One fused input feeds the power distribution module and other fuses
Datasheet
Description
Eliminate battery-box clutter and reduce overall system costs with the LX Series 60V 200A Water-Resistant ATO® & MIDI® Fuse Power Distribution Module (880094). The 10-way fuse box protects both low-current and high-current circuits and provides a collection point for negative returns.Featuring AssureLatch™ technology, the water-resistant fuse holder is sealed to IP59K standards to withstand road splash and high-pressure, high-temperature washing. The rugged fuse box is also ignition protected to SAE J1171 and ISO 8846, so it can be installed in a battery box or on vehicles carrying hazardous loads.The LX Series fuse-only power distribution module provides the benefits of having a sealed cover but allows water to escape if the cover is mistakenly unsecured. Plus, it keeps permanent cable connections and fuse connections clean and protected in harsh environments. 200A maximum continuous current with 2/0 feed cable Offers current limited power distribution to eliminate excessive power usage One fused input feeds the power distribution module and other fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V Water-Resistant ATO® & MIDI® Fuse Power Distribution Module - 880094 - Littelfuse, Inc.
Rosemont, IL, United States
60V Water-Resistant ATO® & MIDI® Fuse Power Distribution Module
880094
60V Water-Resistant ATO® & MIDI® Fuse Power Distribution Module 880094
Eliminate battery-box clutter and reduce overall system costs with the LX Series 60V 200A Water-Resistant ATO® & MIDI® Fuse Power Distribution Module (880094). The 10-way fuse box protects both low-current and high-current circuits and provides a collection point for negative returns.Featuring AssureLatch™ technology, the water-resistant fuse holder is sealed to IP59K standards to withstand road splash and high-pressure, high-temperature washing. The rugged fuse box is also ignition protected to SAE J1171 and ISO 8846, so it can be installed in a battery box or on vehicles carrying hazardous loads.The LX Series fuse-only power distribution module provides the benefits of having a sealed cover but allows water to escape if the cover is mistakenly unsecured. Plus, it keeps permanent cable connections and fuse connections clean and protected in harsh environments. 200A maximum continuous current with 2/0 feed cable Offers current limited power distribution to eliminate excessive power usage One fused input feeds the power distribution module and other fuses

Eliminate battery-box clutter and reduce overall system costs with the LX Series 60V 200A Water-Resistant ATO® & MIDI® Fuse Power Distribution Module (880094). The 10-way fuse box protects both low-current and high-current circuits and provides a collection point for negative returns.Featuring AssureLatch™ technology, the water-resistant fuse holder is sealed to IP59K standards to withstand road splash and high-pressure, high-temperature washing. The rugged fuse box is also ignition protected to SAE J1171 and ISO 8846, so it can be installed in a battery box or on vehicles carrying hazardous loads.The LX Series fuse-only power distribution module provides the benefits of having a sealed cover but allows water to escape if the cover is mistakenly unsecured. Plus, it keeps permanent cable connections and fuse connections clean and protected in harsh environments. 200A maximum continuous current with 2/0 feed cable Offers current limited power distribution to eliminate excessive power usage One fused input feeds the power distribution module and other fuses

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Power Distribution Units (PDU)
Product Number 880094
Product Name 60V Water-Resistant ATO® & MIDI® Fuse Power Distribution Module
Current 200.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-164 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details