Littelfuse, Inc. 32V 350A ATO® & MIDI® Fuse Power Distribution Module 880073100

Description
The XT Series 32V 350A ATO® & MIDI® Fuse Power Distribution Module allows you to protect multiple low-amperage and high-amperage circuits within a single, compact fuse box. The multi-fuse holder design is ideal for protecting a combination of circuits, including vehicle control modules, inverters, auxiliary circuits, clock memory, alarms, tachograph, and Qualcomm modules.Designed to IP59K standards, the sealed automotive power distribution block withstands harsh conditions, high-pressure and high-temperature washing, and ingress of road splash. Plus, the multi-fuse block is ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads.This model of the XT Series ATO® & MIDI® fuse block (880073100) comes with pre-installed fuses. Protects up to three high-amperage and four low-amperage circuits with 30-200 A MIDI® fuses and 1-40 A ATO® fuses Includes preinstalled fuses
Datasheet
Description
The XT Series 32V 350A ATO® & MIDI® Fuse Power Distribution Module allows you to protect multiple low-amperage and high-amperage circuits within a single, compact fuse box. The multi-fuse holder design is ideal for protecting a combination of circuits, including vehicle control modules, inverters, auxiliary circuits, clock memory, alarms, tachograph, and Qualcomm modules.Designed to IP59K standards, the sealed automotive power distribution block withstands harsh conditions, high-pressure and high-temperature washing, and ingress of road splash. Plus, the multi-fuse block is ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads.This model of the XT Series ATO® & MIDI® fuse block (880073100) comes with pre-installed fuses. Protects up to three high-amperage and four low-amperage circuits with 30-200 A MIDI® fuses and 1-40 A ATO® fuses Includes preinstalled fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V 350A ATO® & MIDI® Fuse Power Distribution Module - 880073100 - Littelfuse, Inc.
Rosemont, IL, United States
32V 350A ATO® & MIDI® Fuse Power Distribution Module
880073100
32V 350A ATO® & MIDI® Fuse Power Distribution Module 880073100
The XT Series 32V 350A ATO® & MIDI® Fuse Power Distribution Module allows you to protect multiple low-amperage and high-amperage circuits within a single, compact fuse box. The multi-fuse holder design is ideal for protecting a combination of circuits, including vehicle control modules, inverters, auxiliary circuits, clock memory, alarms, tachograph, and Qualcomm modules.Designed to IP59K standards, the sealed automotive power distribution block withstands harsh conditions, high-pressure and high-temperature washing, and ingress of road splash. Plus, the multi-fuse block is ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads.This model of the XT Series ATO® & MIDI® fuse block (880073100) comes with pre-installed fuses. Protects up to three high-amperage and four low-amperage circuits with 30-200 A MIDI® fuses and 1-40 A ATO® fuses Includes preinstalled fuses

The XT Series 32V 350A ATO® & MIDI® Fuse Power Distribution Module allows you to protect multiple low-amperage and high-amperage circuits within a single, compact fuse box. The multi-fuse holder design is ideal for protecting a combination of circuits, including vehicle control modules, inverters, auxiliary circuits, clock memory, alarms, tachograph, and Qualcomm modules.Designed to IP59K standards, the sealed automotive power distribution block withstands harsh conditions, high-pressure and high-temperature washing, and ingress of road splash. Plus, the multi-fuse block is ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads.This model of the XT Series ATO® & MIDI® fuse block (880073100) comes with pre-installed fuses. Protects up to three high-amperage and four low-amperage circuits with 30-200 A MIDI® fuses and 1-40 A ATO® fuses Includes preinstalled fuses

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Power Distribution Units (PDU)
Product Number 880073100
Product Name 32V 350A ATO® & MIDI® Fuse Power Distribution Module
Current 350.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 4726469 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 12
Outlets Iec c13
View Details