Littelfuse, Inc. 16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches 880064

Description
Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings. Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.
Datasheet
Description
Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings. Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches - 880064 - Littelfuse, Inc.
Rosemont, IL, United States
16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches
880064
16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches 880064
Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings. Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.

Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings. Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 880064
Product Name 16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
Isolator Switches - 1369411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3
View Details