Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: SR - 880062S 880062S

Description
Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.
Datasheet
Description
Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: SR - 880062S - 880062S - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: SR - 880062S
880062S
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: SR - 880062S 880062S
Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.

Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 880062S
Product Name Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: SR - 880062S
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - EVA3100 + K/EVA - Altech Corp.
Specs
Current Rating 100 amps
Operating Voltage 600 volts
Horsepower Rating 40 HP
View Details
Disconnect Switch - 1494G-FF3J6-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Isolator Switches - 150118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details