Littelfuse, Inc. 16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches 880062

Description
Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings. Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.
Description
Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings. Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches - 880062 - Littelfuse, Inc.
Rosemont, IL, United States
16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches
880062
16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches 880062
Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings. Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.

Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads. Available with integral holes to accept lockout/tagout. No need to purchase additional hardware. Corrosion-resistant plastic case ingress protected to IP67/IP69K dustproof and waterproof ratings. Can be installed where behind-panel space is limited: Unit depth is 3” from knob front to end of studs. Stainless steel hardware and tin-plated copper contacts minimize resistance in harsh environments.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 880062
Product Name 16-48 V 5-600 A Heavy-Duty High-Cranking Single-Pole Rotary Master Battery Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products