The Subminiature Pushbutton Switch, part number 37AH8453, is designed for applications requiring compact and reliable switching solutions. It features a contact rating of up to 3 AMPS at 120 V AC or 28 V DC, making it suitable for various electronic devices. The switch is available in both pre-travel and over-travel models, with an electrical life of 10,000 actuations at full load for the 855X models. Constructed from durable materials, the case is made of glass-filled phenolic or diallyl phthalate, while the plunger is available in phenolic or glass-filled polyester. The switch is RoHS compliant, ensuring it meets environmental regulations. It is suitable for applications in telecommunications, networking equipment, and computers. The switch offers various actuator options, including different plunger heights and colors, as well as multiple termination styles such as solder lug and PC thru-hole. The operating temperature range is from -30°C to 65°C, providing versatility in different environments. Overall, this switch is a reliable choice for engineers looking for a compact pushbutton solution.
SUBMINIATURE PUSHBUTTON SWITCHES ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 37AH8453 |
| Product Name | Subminiature Pushbutton Switches Rohs Compliant C&k Components |
| Approvals | RoHS |