The 8533TZQE2 is a subminiature SPST on-momentary pushbutton switch with a solder lug termination, rated for 1 AMP at 120 V AC or 28 V DC, and designed for 250,000 actuations at full load. It features a .080 inch (2.03 mm) total travel distance and a force of 11.5 oz (456 g) typical. The case is made of glass-filled phenolic or DAP (UL 94V-0), with a phenolic plunger and nickel-plated brass bushing. Contacts are silver-plated copper alloy, and terminals are epoxy sealed. Operating temperature ranges from -30°C to 65°C. The switch is RoHS compliant and compatible with all bottom-wash PCB cleaning methods.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M7272 |
| Product Name | Pushbutton Switch,straight,spst,on-(Off),solder Terminal C&k Components |