The 8225 series is a snap-acting momentary DPDT pushbutton switch with a 0.4 VA contact rating at 20 V AC or DC maximum, using B contact material (copper alloy with gold over nickel plating). It has a glass-filled nylon or polyester plunger, a flame-retardant (UL 94V-0) nylon or DAP case, and epoxy-terminal sealing compatible with bottom-wash PCB cleaning. The switch supports surface-mount or through-hole termination with a right-angle PCB tail, 6 solder terminals, and an operating temperature range of -30°C to 75°C. Electrical life is rated for 60,000 make-and-break cycles at full load. Contact resistance is below 50 mΩ initially, with 10^9 Ω insulation resistance and 1,000 Vrms dielectric strength at sea level. The actuator is snap-in with a flush cap, and the housing is stainless steel. All models share these specifications regardless of terminal or cap color options.
Pushbutton Switch,STRAIGHT,DPDT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M7107 |
| Product Name | Pushbutton Switch,straight,dpdt,on-(On),pc Tail Terminal,pcb Hole Count C&k Components |