C&K Components Pushbutton Switches 8168S1HARE2

Description
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 108-8168S1HARE2-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-8168S1HARE2-ND
Pushbutton Switches 108-8168S1HARE2-ND
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Rear

Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Rear

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 108-8168S1HARE2-ND
Product Name Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-4629-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Recessed Momentary Push Buttons - 2AF2RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers