The 8125SHWBE is a snap-acting momentary SPDT pushbutton switch from the 8020 Series, featuring a straight PCB thru-hole termination, epoxy terminal seal compatible with bottom-wash cleaning, and RoHS compliance. It has a contact rating of 0.4 VA max. at 20 V AC or DC with B contact material (copper alloy with gold over nickel plating), 60,000 electrical life cycles at full load, and contact resistance below 50 mΩ. The case is made of glass-filled nylon 6/6 or DAP (UL 94V-0), with an operating temperature range of -30°C to 75°C. It supports a maximum cap installation force of 10 lbs. and includes a terminal seal for environmental protection.
Pushbutton Switch,STRAIGHT,SPDT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M6818 |
| Product Name | Pushbutton Switch,straight,spdt,on-(On),wp Straight Terminal,pcb Hole Count C&k Components |