C&K Components Pushbutton Switch, Spdt, 120Vac, Solder; Switch Operation C&k Components 8125SD9ABE

Description
PUSHBUTTON SWITCH, SPDT, 120VAC, SOLDER; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Solder; Product Range:8020 Series RoHS Compliant: Yes
Description
PUSHBUTTON SWITCH, SPDT, 120VAC, SOLDER; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Solder; Product Range:8020 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 8020 series is a snap-acting momentary pushbutton switch with SPDT contact configuration, rated for 0.4 VA maximum at 20 V AC or DC using B contact material. It features an epoxy terminal seal compatible with bottom-wash cleaning, RoHS compliance, and a glass-filled nylon or DAP case rated UL 94V-0. Operating temperature ranges from -30°C to 75°C. The switch has a contact resistance below 50 mΩ, insulation resistance of 10^9 Ω minimum, and dielectric strength of 1,000 Vrms minimum. Termination options include solder lugs. Physical dimensions and mounting style are not specified for this exact variant, but standard panels accommodate snap-in or through-hole mounting. The actuator is snap-in with a flat, .250" high profile, and the housing is black nylon.

Datasheet Summary
Powered by GS/AI

The 8020 series is a snap-acting momentary pushbutton switch with SPDT contact configuration, rated for 0.4 VA maximum at 20 V AC or DC using B contact material. It features an epoxy terminal seal compatible with bottom-wash cleaning, RoHS compliance, and a glass-filled nylon or DAP case rated UL 94V-0. Operating temperature ranges from -30°C to 75°C. The switch has a contact resistance below 50 mΩ, insulation resistance of 10^9 Ω minimum, and dielectric strength of 1,000 Vrms minimum. Termination options include solder lugs. Physical dimensions and mounting style are not specified for this exact variant, but standard panels accommodate snap-in or through-hole mounting. The actuator is snap-in with a flat, .250" high profile, and the housing is black nylon.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spdt, 120Vac, Solder; Switch Operation C&k Components - 40M6800 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 120Vac, Solder; Switch Operation C&k Components
40M6800
Pushbutton Switch, Spdt, 120Vac, Solder; Switch Operation C&k Components 40M6800
PUSHBUTTON SWITCH, SPDT, 120VAC, SOLDER; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Solder; Product Range:8020 Series RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 120VAC, SOLDER; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Solder; Product Range:8020 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 40M6800
Product Name Pushbutton Switch, Spdt, 120Vac, Solder; Switch Operation C&k Components
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products