C&K Components Switch, PC-MNTED, Pushbutton, SPDT, ON-MOM., Snap Action MOM/RT ANGLE MOUNTING 8125SD9ABE

Description
Snap-Acting Momentary Pushbutton Switches, 1000 V (RMS) (Min.) Dielectric Strength Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. 8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. 8X21 Models. Contact Rating: 1 A at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate. 8X6 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. Pushbutton switches has its application for instrumentation, computer peripherals and telecommunications equipment.
Description
Snap-Acting Momentary Pushbutton Switches, 1000 V (RMS) (Min.) Dielectric Strength Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. 8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. 8X21 Models. Contact Rating: 1 A at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate. 8X6 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. Pushbutton switches has its application for instrumentation, computer peripherals and telecommunications equipment.

Suppliers

Company
Product
Description
Supplier Links
Switch, PC-MNTED, Pushbutton, SPDT, ON-MOM., Snap Action MOM/RT ANGLE MOUNTING - 70128438 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, PC-MNTED, Pushbutton, SPDT, ON-MOM., Snap Action MOM/RT ANGLE MOUNTING
70128438
Switch, PC-MNTED, Pushbutton, SPDT, ON-MOM., Snap Action MOM/RT ANGLE MOUNTING 70128438
Snap-Acting Momentary Pushbutton Switches, 1000 V (RMS) (Min.) Dielectric Strength Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. 8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. 8X21 Models. Contact Rating: 1 A at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate. 8X6 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. Pushbutton switches has its application for instrumentation, computer peripherals and telecommunications equipment.

Snap-Acting Momentary Pushbutton Switches, 1000 V (RMS) (Min.) Dielectric Strength
Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C.

8X25 Models. Contact Rating:
0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate.

8X21 Models. Contact Rating:
1 A at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate.

8X6 Models. Contact Rating:
0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate.
Pushbutton switches has its application for instrumentation, computer peripherals and telecommunications equipment.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Snap Action Switches
Product Number 70128438
Product Name Switch, PC-MNTED, Pushbutton, SPDT, ON-MOM., Snap Action MOM/RT ANGLE MOUNTING
Actuator Style Pushbutton Style
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark
Operating Temp -22 to 167 F (-30 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Micro Switches - 2496840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
C4V Miniature Power Switch - C4V-811A-D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details