C&K Components Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased 8125SD3V3BE

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Packaging: Bulk Part Status: Obsolete Mounting Type: Surface Mount Type: Header, Male Pins, Shrouded (4 Side) Switch Function: On-On Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Automatic Reset Actuator Marking: O Actuator Marking: O Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Packaging: Bulk Part Status: Obsolete Mounting Type: Surface Mount Type: Header, Male Pins, Shrouded (4 Side) Switch Function: On-On Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Automatic Reset Actuator Marking: O Actuator Marking: O Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Packaging: Bulk Part Status: Obsolete Mounting Type: Surface Mount Type: Header, Male Pins, Shrouded (4 Side) Switch Function: On-On Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Automatic Reset Actuator Marking: O Actuator Marking: O Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Surface Mount
Type: Header, Male Pins, Shrouded (4 Side)
Switch Function: On-On
Current Rating (Amps): 30 mA
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Actuator Type: Automatic Reset
Actuator Marking: O
Actuator Marking: O
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 162488696 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-40-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers