C&K Components Switch, PC-MNTED, Pushbutton, SPDT, ON-MOM., Snap Action MOM/RT ANGLE MOUNTING 8121SD9AGE

Description
Snap-Acting Momentary Pushbutton Switches, 1000 V (RMS) (Min.) Dielectric Strength Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. 8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. 8X21 Models. Contact Rating: 1 A at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate. 8X6 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. Pushbutton switches has its application for instrumentation, computer peripherals and telecommunications equipment.
Description
Snap-Acting Momentary Pushbutton Switches, 1000 V (RMS) (Min.) Dielectric Strength Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. 8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. 8X21 Models. Contact Rating: 1 A at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate. 8X6 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. Pushbutton switches has its application for instrumentation, computer peripherals and telecommunications equipment.

Suppliers

Company
Product
Description
Supplier Links
Switch, PC-MNTED, Pushbutton, SPDT, ON-MOM., Snap Action MOM/RT ANGLE MOUNTING - 70128636 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, PC-MNTED, Pushbutton, SPDT, ON-MOM., Snap Action MOM/RT ANGLE MOUNTING
70128636
Switch, PC-MNTED, Pushbutton, SPDT, ON-MOM., Snap Action MOM/RT ANGLE MOUNTING 70128636
Snap-Acting Momentary Pushbutton Switches, 1000 V (RMS) (Min.) Dielectric Strength Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. 8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. 8X21 Models. Contact Rating: 1 A at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate. 8X6 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate. Pushbutton switches has its application for instrumentation, computer peripherals and telecommunications equipment.

Snap-Acting Momentary Pushbutton Switches, 1000 V (RMS) (Min.) Dielectric Strength
Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C.

8X25 Models. Contact Rating:
0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate.

8X21 Models. Contact Rating:
1 A at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate.

8X6 Models. Contact Rating:
0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate.
Pushbutton switches has its application for instrumentation, computer peripherals and telecommunications equipment.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Snap Action Switches
Product Number 70128636
Product Name Switch, PC-MNTED, Pushbutton, SPDT, ON-MOM., Snap Action MOM/RT ANGLE MOUNTING
Actuator Style Pushbutton Style
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark
Operating Temp -22 to 167 F (-30 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326170 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 2496838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2-2435260-3 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers