Littelfuse, Inc. Littelfuse 08099080 Manual Battery Disconnect Switch, SPST, 150A, 24VDC 8099080

Description
Littelfuse 08099080 Manual Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Operating Temp: -40°F (-40°C) to 185°F +(85°C) Ingress Protection: IP43 Flange mount Contacts: Copper Terminals: M10 (zinc-plated steel nuts) Heavy construction for up to 150A loads in compact design Highly visible bright red handle Bigger contacts for heavier current loads
Request a Quote Datasheet
Description
Littelfuse 08099080 Manual Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Operating Temp: -40°F (-40°C) to 185°F +(85°C) Ingress Protection: IP43 Flange mount Contacts: Copper Terminals: M10 (zinc-plated steel nuts) Heavy construction for up to 150A loads in compact design Highly visible bright red handle Bigger contacts for heavier current loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 08099080 Manual Battery Disconnect Switch, SPST, 150A, 24VDC - 44518 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 08099080 Manual Battery Disconnect Switch, SPST, 150A, 24VDC
44518
Littelfuse 08099080 Manual Battery Disconnect Switch, SPST, 150A, 24VDC 44518
Littelfuse 08099080 Manual Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Operating Temp: -40°F (-40°C) to 185°F +(85°C) Ingress Protection: IP43 Flange mount Contacts: Copper Terminals: M10 (zinc-plated steel nuts) Heavy construction for up to 150A loads in compact design Highly visible bright red handle Bigger contacts for heavier current loads
  • Littelfuse 08099080 Manual Battery Disconnect Switch
  • Category: Battery Disconnects
  • Manufacturer: Littelfuse
  • Operating Temp: -40°F (-40°C) to 185°F +(85°C)
  • Ingress Protection: IP43
  • Flange mount
  • Contacts: Copper
  • Terminals: M10 (zinc-plated steel nuts)
  • Heavy construction for up to 150A loads in compact design
  • Highly visible bright red handle
  • Bigger contacts for heavier current loads
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 44518
Product Name Littelfuse 08099080 Manual Battery Disconnect Switch, SPST, 150A, 24VDC
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
Isolator Switches - 1365288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details