8098881 -- LITTELFUSE 08098881 MANUAL BATTERY DISCONNECT SWITCH, 250A, 24VDC
Littelfuse, Inc.
Littelfuse 08098881 Manual Battery Disconnect Switch, 250A, 24VDC
8098881
Description
Littelfuse 08098881 Manual Battery Disconnect Switch
Category: Battery Disconnects
Manufacturer: Littelfuse
Operating Temp: -40°F (-40°C) to 185°F +(85°C)
Ingress Protection: IP65-9K (with key boots)
Removable handle with chain cap to cover when key is removed, red, and yellow boots
Contacts: Copper
Terminals: M10
Interchangeable with Bosch master disconnect switches
Request a Quote
Email Supplier
Datasheet
Description
Littelfuse 08098881 Manual Battery Disconnect Switch
Category: Battery Disconnects
Manufacturer: Littelfuse
Operating Temp: -40°F (-40°C) to 185°F +(85°C)
Ingress Protection: IP65-9K (with key boots)
Removable handle with chain cap to cover when key is removed, red, and yellow boots
Contacts: Copper
Terminals: M10
Interchangeable with Bosch master disconnect switches
Request a Quote
Email Supplier
Datasheet
Suppliers
Littelfuse 08098881 Manual Battery Disconnect Switch, 250A, 24VDC
44513
Littelfuse 08098881 Manual Battery Disconnect Switch
Category: Battery Disconnects
Manufacturer: Littelfuse
Operating Temp: -40°F (-40°C) to 185°F +(85°C)
Ingress Protection: IP65-9K (with key boots)
Removable handle with chain cap to cover when key is removed, red, and yellow boots
Contacts: Copper
Terminals: M10
Interchangeable with Bosch master disconnect switches
- Littelfuse 08098881 Manual Battery Disconnect Switch
- Category: Battery Disconnects
- Manufacturer: Littelfuse
- Operating Temp: -40°F (-40°C) to 185°F +(85°C)
- Ingress Protection: IP65-9K (with key boots)
- Removable handle with chain cap to cover when key is removed, red, and yellow boots
- Contacts: Copper
- Terminals: M10
- Interchangeable with Bosch master disconnect switches
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
44513 |
|
Product Name
|
Littelfuse 08098881 Manual Battery Disconnect Switch, 250A, 24VDC |
|
Power
|
DC
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
AC
Phase
Single Phase; Three Phase
Current Rating
60 amps
View Details
Phase
Three Phase
Mounting Style
Panel; Panel mount
Poles
4P; 4
View Details