Littelfuse, Inc. Littelfuse 08084300 Dual Pole Battery Switch, DPST, 250A, 24VDC 8084300

Description
Littelfuse 08084300 Dual Pole Battery Switch Category: Battery Disconnects Manufacturer: Littelfuse Max Operating Voltage: 12VDC and 24VDC dual voltage vehicles Operating Temp: -40°F (-40°C) to 185°F +(85°C) Ingress Protection: IP65/IP67/IP69K Contacts: Copper (silver plated) Terminals: M10 Smartkey allows operator to make the handle removable or fixed, locking it in either the OFF or ON position Protective rubber cap with an auto-protection feature ensures dirt protection when the handle is inserted IP69K rating for high-pressure wash Isolates ground and battery simultaneously
Request a Quote Datasheet
Description
Littelfuse 08084300 Dual Pole Battery Switch Category: Battery Disconnects Manufacturer: Littelfuse Max Operating Voltage: 12VDC and 24VDC dual voltage vehicles Operating Temp: -40°F (-40°C) to 185°F +(85°C) Ingress Protection: IP65/IP67/IP69K Contacts: Copper (silver plated) Terminals: M10 Smartkey allows operator to make the handle removable or fixed, locking it in either the OFF or ON position Protective rubber cap with an auto-protection feature ensures dirt protection when the handle is inserted IP69K rating for high-pressure wash Isolates ground and battery simultaneously
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 08084300 Dual Pole Battery Switch, DPST, 250A, 24VDC - 44507 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 08084300 Dual Pole Battery Switch, DPST, 250A, 24VDC
44507
Littelfuse 08084300 Dual Pole Battery Switch, DPST, 250A, 24VDC 44507
Littelfuse 08084300 Dual Pole Battery Switch Category: Battery Disconnects Manufacturer: Littelfuse Max Operating Voltage: 12VDC and 24VDC dual voltage vehicles Operating Temp: -40°F (-40°C) to 185°F +(85°C) Ingress Protection: IP65/IP67/IP69K Contacts: Copper (silver plated) Terminals: M10 Smartkey allows operator to make the handle removable or fixed, locking it in either the OFF or ON position Protective rubber cap with an auto-protection feature ensures dirt protection when the handle is inserted IP69K rating for high-pressure wash Isolates ground and battery simultaneously
  • Littelfuse 08084300 Dual Pole Battery Switch
  • Category: Battery Disconnects
  • Manufacturer: Littelfuse
  • Max Operating Voltage: 12VDC and 24VDC dual voltage vehicles
  • Operating Temp: -40°F (-40°C) to 185°F +(85°C)
  • Ingress Protection: IP65/IP67/IP69K
  • Contacts: Copper (silver plated)
  • Terminals: M10
  • Smartkey allows operator to make the handle removable or fixed, locking it in either the OFF or ON position
  • Protective rubber cap with an auto-protection feature ensures dirt protection when the handle is inserted
  • IP69K rating for high-pressure wash
  • Isolates ground and battery simultaneously
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 44507
Product Name Littelfuse 08084300 Dual Pole Battery Switch, DPST, 250A, 24VDC
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details